EPCOS AG Fixed Inductors B82111E0000C024

Description
56µH Unshielded Wirewound Inductor 1.5A 300mOhm Axial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 1.5A 300mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5592-2-ND
Fixed Inductors 495-5592-2-ND
56µH Unshielded Wirewound Inductor 1.5A 300mOhm Axial

56µH Unshielded Wirewound Inductor 1.5A 300mOhm Axial

Buy Now Datasheet
56uH 100KHz 1.5A Inductor and Choke - 71-B82111E0000C024 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH 100KHz 1.5A Inductor and Choke
71-B82111E0000C024
56uH 100KHz 1.5A Inductor and Choke 71-B82111E0000C024
VHF Choke Wirewound 56uH 20% 100KHz Ferrite 1.5A 0.3Ohm DCR AXL T/R Product overview: B82111E0000C024 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C024 can be used for catalog matching and distributor lookup.

VHF Choke Wirewound 56uH 20% 100KHz Ferrite 1.5A 0.3Ohm DCR AXL T/R Product overview: B82111E0000C024 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82111E0000C024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 56Uh, 1.5A, 20%, 70Mhz,axial; Product Range Epcos - 74K4410 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 1.5A, 20%, 70Mhz,axial; Product Range Epcos
74K4410
Inductor, 56Uh, 1.5A, 20%, 70Mhz,axial; Product Range Epcos 74K4410
INDUCTOR, 56UH, 1.5A, 20%, 70MHZ,AXIAL; Product Range:B82111E Series; Inductance:56µH; DC Current Rating:1.5A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:70MHz; RoHS Phthalates Compliant:Yes RoHS Compliant: Yes

INDUCTOR, 56UH, 1.5A, 20%, 70MHZ,AXIAL; Product Range:B82111E Series; Inductance:56µH; DC Current Rating:1.5A; DC Resistance Max:0.3ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:70MHz; RoHS Phthalates Compliant:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5592-2-ND 71-B82111E0000C024 74K4410
Product Name Fixed Inductors 56uH 100KHz 1.5A Inductor and Choke Inductor, 56Uh, 1.5A, 20%, 70Mhz,axial; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.4 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details