EPCOS AG Fixed Inductors B82111E0000C021

Description
12µH Unshielded Wirewound Inductor 4A 40mOhm Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 4A 40mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5589-2-ND
Fixed Inductors 495-5589-2-ND
12µH Unshielded Wirewound Inductor 4A 40mOhm Axial

12µH Unshielded Wirewound Inductor 4A 40mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 12 H, 20%, 0.04 Ohm, 4 A Rohs Compliant Epcos - 25M8327 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 12 H, 20%, 0.04 Ohm, 4 A Rohs Compliant Epcos
25M8327
Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 12 H, 20%, 0.04 Ohm, 4 A Rohs Compliant Epcos 25M8327
Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 12 H, 20%, 0.04 ohm, 4 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111E Series, 12 H, 20%, 0.04 ohm, 4 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5589-2-ND 25M8327
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111E Series, 12 H, 20%, 0.04 Ohm, 4 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details