EPCOS AG Fixed Inductors B82111B0000C022

Description
9µH Unshielded Wirewound Inductor 6A 12mOhm Axial
Request a Quote Datasheet
Description
9µH Unshielded Wirewound Inductor 6A 12mOhm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5585-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5585-ND
Fixed Inductors 495-5585-ND
9µH Unshielded Wirewound Inductor 6A 12mOhm Axial

9µH Unshielded Wirewound Inductor 6A 12mOhm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 9 H, 20%, 0.012 Ohm, 6 A Rohs Compliant Epcos - 83K0888 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 9 H, 20%, 0.012 Ohm, 6 A Rohs Compliant Epcos
83K0888
Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 9 H, 20%, 0.012 Ohm, 6 A Rohs Compliant Epcos 83K0888
Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 9 H, 20%, 0.012 ohm, 6 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82111B Series, 9 H, 20%, 0.012 ohm, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5585-ND 83K0888
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82111B Series, 9 H, 20%, 0.012 Ohm, 6 A Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details