EPCOS AG Film Capacitors B81141C1224M000

Description
0.22µF Film Capacitor 440V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 440V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B81141C1224M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B81141C1224M000-ND
Film Capacitors 495-B81141C1224M000-ND
0.22µF Film Capacitor 440V Polyester, Metallized Radial

0.22µF Film Capacitor 440V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.22uF Capacitor
62-B81141C1224M000
0.22uF Capacitor 62-B81141C1224M000
Cap Film Suppression X1 0.22uF 440VAC PET 20% (31.5 X 12.5 X 21.5mm) Radial 27.5mm 85°C Bulk Product overview: B81141C1224M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1224M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression X1 0.22uF 440VAC PET 20% (31.5 X 12.5 X 21.5mm) Radial 27.5mm 85°C Bulk Product overview: B81141C1224M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1224M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B81141C1224M000
CAP FILM 0.22UF 20% 440VAC RAD

CAP FILM 0.22UF 20% 440VAC RAD

Supplier's Site
Capacitor - 219215591 - Radwell International
Willingboro, NJ, United States
Capacitor
219215591
Capacitor 219215591
CAPACITOR, .22UF, 440VAC, FILM, 1000VDC, X1, 20%, LS 27.5MM, 31.5X12.5X21.5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, .22UF, 440VAC, FILM, 1000VDC, X1, 20%, LS 27.5MM, 31.5X12.5X21.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B81141C1224M000-ND 62-B81141C1224M000 B81141C1224M000 219215591
Product Name Film Capacitors 0.22uF Capacitor Capacitors - Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details