10000pF Film Capacitor 440V Polyester, Metallized Radial
Cap Film Suppression X1 0.01uF 440VAC PET 20% (18 X 5 X 10.5mm) Radial 15mm 85°C Bulk Product overview: B81141C1103M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81141C1103M000 can be used for catalog matching and distributor lookup.
CAP, 10000PF, 20%, PET; Capacitance:10000pF;
CAP FILM 10000PF 20% 440VAC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B81141C1103M000-ND | 62-B81141C1103M000 | 43AC8685 | B81141C1103M000 |
| Product Name | Film Capacitors | 0.01uF Capacitor | Cap, 10000Pf, 20%, Pet; Capacitance Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; PET (Polyester) | Polyester; Polyester, Metallized |