Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 5.33mm
Termination: Solder
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock |