EPCOS AG Film Capacitors B81123C1472M289

Description
4700pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B81123C1472M289TB-ND - DigiKey
Thief River Falls, MN, United States
4700pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-B81123C1472M289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 4700PF 20% 500VAC RAD

CAP FILM 4700PF 20% 500VAC RAD

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0047uF Capacitor
62-B81123C1472M289
Automotive 0.0047uF Capacitor 62-B81123C1472M289
Cap Film Suppression Y1 0.0047uF 500VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B81123C1472M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1472M289 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y1 0.0047uF 500VAC PP 20% (18 X 9 X 17.5mm) Radial 15mm 110°C Automotive AEC-Q200 Ammo Product overview: B81123C1472M289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1472M289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B81123C1472M289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B81123C1472M289
Film Capacitors B81123C1472M289
CAP FILM 4700PF 20% 500VAC RAD

CAP FILM 4700PF 20% 500VAC RAD

Supplier's Site Datasheet
Cap, 4700Pf, 20%, Pp; Capacitance Epcos - 43AC8684 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%, Pp; Capacitance Epcos
43AC8684
Cap, 4700Pf, 20%, Pp; Capacitance Epcos 43AC8684
CAP, 4700PF, 20%, PP; Capacitance:4700pF; Suppression Class:Y1; Product Range:B81123 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:3000V/µs;RoHS Compliant: Yes

CAP, 4700PF, 20%, PP; Capacitance:4700pF; Suppression Class:Y1; Product Range:B81123 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:3000V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B81123C1472M289
CAP FILM 4700PF 20% 500VAC RAD

CAP FILM 4700PF 20% 500VAC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B81123C1472M289TB-ND 62-B81123C1472M289 B81123C1472M289 43AC8684 B81123C1472M289
Product Name Film Capacitors Automotive 0.0047uF Capacitor Film Capacitors Cap, 4700Pf, 20%, Pp; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1912976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details