EPCOS AG Film Capacitors B81123C1222M189

Description
2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-7106-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7106-1-ND
Film Capacitors 495-7106-1-ND
2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-7106-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7106-2-ND
Film Capacitors 495-7106-2-ND
2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.0022uF Capacitor
62-B81123C1222M189
Automotive 0.0022uF Capacitor 62-B81123C1222M189
Cap Film Suppression Y1 0.0022uF 500VAC PP 20%( 18 X 7 X 12.5mm) Radial 15mm 110°C Automotive AEC-Q200 T/R Product overview: B81123C1222M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1222M189 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y1 0.0022uF 500VAC PP 20%( 18 X 7 X 12.5mm) Radial 15mm 110°C Automotive AEC-Q200 T/R Product overview: B81123C1222M189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81123C1222M189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 2200Pf, 20%, Pp; Capacitance Epcos - 43AC8683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%, Pp; Capacitance Epcos
43AC8683
Cap, 2200Pf, 20%, Pp; Capacitance Epcos 43AC8683
CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y1; Product Range:B81123 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:3000V/µs;RoHS Compliant: Yes

CAP, 2200PF, 20%, PP; Capacitance:2200pF; Suppression Class:Y1; Product Range:B81123 Series; Voltage Rating X:-; Voltage Rating Y:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:3000V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B81123C1222M189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B81123C1222M189
Film Capacitors B81123C1222M189
CAP FILM 2200PF 20% 500VAC RAD

CAP FILM 2200PF 20% 500VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B81123C1222M189
CAP FILM 2200PF 20% 500VAC RAD

CAP FILM 2200PF 20% 500VAC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-7106-1-ND 62-B81123C1222M189 43AC8683 B81123C1222M189 B81123C1222M189
Product Name Film Capacitors Automotive 0.0022uF Capacitor Cap, 2200Pf, 20%, Pp; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details