EPCOS AG 0.0022uF Capacitor B81123C1222M

Description
Safety Capacitors 0.0022uF 500Vac 20% Class Y1 Product overview: B81123C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B81123C1222M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Safety Capacitors 0.0022uF 500Vac 20% Class Y1 Product overview: B81123C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B81123C1222M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0022uF Capacitor - 60-B81123C1222M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0022uF Capacitor
60-B81123C1222M
0.0022uF Capacitor 60-B81123C1222M
Safety Capacitors 0.0022uF 500Vac 20% Class Y1 Product overview: B81123C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B81123C1222M can be used for catalog matching and distributor lookup.

Safety Capacitors 0.0022uF 500Vac 20% Class Y1 Product overview: B81123C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-B81123C1222M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B81123C1222M - 1221202-B81123C1222M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B81123C1222M
1221202-B81123C1222M
Film Capacitors - B81123C1222M 1221202-B81123C1222M
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221202-B81123C1222M Packaging: Box Termination: Radial Voltage Rating: 250 V Length: 18 mm Height - Seated (Max): 12.4968 mm Contact Plating: Tin Capacitance: 2.2 nF Tolerance: 20 % Dielectric Material: PP Height: 12.5 mm Number of Pins: 2 Width: 7 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B81123-C1222-M; B81123C1222M.; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 7 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532250010 Voltage Rating (AC): 500 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 15 mm Lead Length: 6 mm Dielectric: PP Flammability Rating: UL94 V-0 Lead Diameter: 800 µm Max Operating Temperature: 110 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221202-B81123C1222M
Packaging: Box
Termination: Radial
Voltage Rating: 250 V
Length: 18 mm
Height - Seated (Max): 12.4968 mm
Contact Plating: Tin
Capacitance: 2.2 nF
Tolerance: 20 %
Dielectric Material: PP
Height: 12.5 mm
Number of Pins: 2
Width: 7 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B81123-C1222-M; B81123C1222M.;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 7 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532250010
Voltage Rating (AC): 500 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 15 mm
Lead Length: 6 mm
Dielectric: PP
Flammability Rating: UL94 V-0
Lead Diameter: 800 µm
Max Operating Temperature: 110 °C

Buy Now
Capacitor - 21374175 - Radwell International
Willingboro, NJ, United States
Capacitor
21374175
Capacitor 21374175
CAPACITOR, RADIAL BOX, FILM, .0022UF, 2200PF, 500V AC, 20%, 18X7X12.5 MM, 15MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, .0022UF, 2200PF, 500V AC, 20%, 18X7X12.5 MM, 15MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 60-B81123C1222M 1221202-B81123C1222M 21374175
Product Name 0.0022uF Capacitor Film Capacitors - B81123C1222M Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 3000 to ? volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details