EPCOS AG Connectors,Interconnects B81122C1222M000

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
62-B81122C1222M000
2200PF Capacitor 62-B81122C1222M000
CAP FILM 2200PF 20% 250VAC RAD Product overview: B81122C1222M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81122C1222M000 can be used for catalog matching and distributor lookup.

CAP FILM 2200PF 20% 250VAC RAD Product overview: B81122C1222M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81122C1222M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 62-B81122C1222M000
Product Name Connectors,Interconnects 2200PF Capacitor
Capacitance Range 0.2200 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details