EPCOS AG Capacitors - Film Capacitors B81122C1222M

Description
Win Source Part Number: 1302423-B81122C1222M Category: Capacitors>Film Capacitors Series: B81122 Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-1631,-495-1631,- 495-1631,B81122C1222 M000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1302423-B81122C1222M Category: Capacitors>Film Capacitors Series: B81122 Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-1631,-495-1631,- 495-1631,B81122C1222 M000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1302423-B81122C1222M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302423-B81122C1222M
Capacitors - Film Capacitors 1302423-B81122C1222M
Win Source Part Number: 1302423-B81122C1222M Category: Capacitors>Film Capacitors Series: B81122 Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 4,000 Capacitance: 2200 pF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-1631,-495-1631,- 495-1631,B81122C1222 M000 Product Status: Obsolete

Win Source Part Number: 1302423-B81122C1222M
Category: Capacitors>Film Capacitors
Series: B81122
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 250V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 4,000
Capacitance: 2200 pF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-1631,-495-1631,-495-1631,B81122C1222M000
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
62-B81122C1222M
2200PF Capacitor 62-B81122C1222M
CAP FILM 2200PF 20% 250VAC RAD Product overview: B81122C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81122C1222M can be used for catalog matching and distributor lookup.

CAP FILM 2200PF 20% 250VAC RAD Product overview: B81122C1222M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81122C1222M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1631-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1631-ND
Film Capacitors 495-1631-ND
2200pF Film Capacitor 250V Polypropylene (PP) Radial

2200pF Film Capacitor 250V Polypropylene (PP) Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B81122C1222M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B81122C1222M
Capacitors - Film Capacitors B81122C1222M
CAP FILM 2200PF 20% 250VAC RAD

CAP FILM 2200PF 20% 250VAC RAD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1302423-B81122C1222M 62-B81122C1222M 495-1631-ND B81122C1222M
Product Name Capacitors - Film Capacitors 2200PF Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P800BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details