EPCOS AG Film Capacitors - B81122A1273M B81122A1273M

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1010971-B81122A1273M Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Capacitance: 0.027μF Tolerance: ±20% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1010971-B81122A1273M Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Capacitance: 0.027μF Tolerance: ±20% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B81122A1273M - 1010971-B81122A1273M - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B81122A1273M
1010971-B81122A1273M
Film Capacitors - B81122A1273M 1010971-B81122A1273M
Manufacturer: EPCOS (TDK) Win Source Part Number: 1010971-B81122A1273M Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Capacitance: 0.027μF Tolerance: ±20% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1010971-B81122A1273M
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 250V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.571" (14.50mm)
Mounting: Through Hole
Capacitance: 0.027μF
Tolerance: ±20%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.027UF Capacitor
62-B81122A1273M
0.027UF Capacitor 62-B81122A1273M
CAP FILM 0.027UF 20% 250VAC RAD Product overview: B81122A1273M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81122A1273M can be used for catalog matching and distributor lookup.

CAP FILM 0.027UF 20% 250VAC RAD Product overview: B81122A1273M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B81122A1273M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1010971-B81122A1273M 62-B81122A1273M
Product Name Film Capacitors - B81122A1273M 0.027UF Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details