MODULE MAGNETIC LAN 2-PORT SMD Product overview: B78476A8250A3 from EPCOS (TDK) is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8250A3 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 769556-B78476A8250A3
Mounting: SMD
Categories: Transformers
Dimension: 1.090" L x 0.287" W (27.69mm x 7.29mm)
Height - Seated (Maximum): 0.341" (8.66mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | 166-B78476A8250A3 | 769556-B78476A8250A3 |
| Product Name | SMD Pulse Transformer | Pulse Transformers - B78476A8250A3 |
| Category | Signal | Signal |