EPCOS AG Transformers - Pulse Transformers B78476A8247A003

Description
Win Source Part Number: 1047926-B78476A8247A 003 Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.230" (5.85mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.272" W (12.70mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: B78476A8247A 3,495-4025-6,B78476A 8247A3,495-4025-1,49 5-4025-2,B78476A8247 A 3,Q6795010AAA
Request a Quote Datasheet
Description
Win Source Part Number: 1047926-B78476A8247A 003 Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.230" (5.85mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.272" W (12.70mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: B78476A8247A 3,495-4025-6,B78476A 8247A3,495-4025-1,49 5-4025-2,B78476A8247 A 3,Q6795010AAA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1047926-B78476A8247A003 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1047926-B78476A8247A003
Transformers - Pulse Transformers 1047926-B78476A8247A003
Win Source Part Number: 1047926-B78476A8247A 003 Category: Transformers>Pulse Transformers Package: Tape & Reel Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.230" (5.85mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.500" L x 0.272" W (12.70mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: EPCOS - TDK Electronics Other Names: B78476A8247A 3,495-4025-6,B78476A 8247A3,495-4025-1,49 5-4025-2,B78476A8247 A 3,Q6795010AAA

Win Source Part Number: 1047926-B78476A8247A003
Category: Transformers>Pulse Transformers
Package: Tape & Reel
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.230" (5.85mm)
Standard Package: 500
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.500" L x 0.272" W (12.70mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: EPCOS - TDK Electronics
Other Names: B78476A8247A 3,495-4025-6,B78476A8247A3,495-4025-1,495-4025-2,B78476A8247A 3,Q6795010AAA

Buy Now Datasheet
SMD Pulse Transformer - 166-B78476A8247A003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-B78476A8247A003
SMD Pulse Transformer 166-B78476A8247A003
Telecom Transformer 1CT:1CT 16 Terminal Gull Wing SMD Product overview: B78476A8247A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8247A003 can be used for catalog matching and distributor lookup.

Telecom Transformer 1CT:1CT 16 Terminal Gull Wing SMD Product overview: B78476A8247A003 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B78476A8247A003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformer, 1 Epcos - 33P6594 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Epcos
33P6594
Pulse Transformer, 1 Epcos 33P6594
Pulse Transformer, 1:1, 350 H, 1.5 kV RoHS Compliant: Yes

Pulse Transformer, 1:1, 350 H, 1.5 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
B78476A8247A003
Audio Transformers / Signal Transformers B78476A8247A003
Audio Transformers / Signal Transformers 10/100 BASE-T -40C+85C 1-PORT

Audio Transformers / Signal Transformers 10/100 BASE-T -40C+85C 1-PORT

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
B78476A8247A003
Transformers - Pulse Transformers B78476A8247A003
PULSE XFMR 1CT:1CT 350UH

PULSE XFMR 1CT:1CT 350UH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 1047926-B78476A8247A003 166-B78476A8247A003 33P6594 B78476A8247A003 B78476A8247A003
Product Name Transformers - Pulse Transformers SMD Pulse Transformer Pulse Transformer, 1 Epcos Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
FL Series CCFL Transformers - FL2015-7L FL2015-7LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - A108169-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers