Coilcraft, Inc. FL Series CCFL Transformers FL2015-7L FL2015-7LD

Description
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts Designs for Royer and full-bridge topologies Three different SMT packages Package 5 provides in-board mounting for height restricted designs RoHS-compliant. 260°C compatible.
Request a Quote
Description
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts Designs for Royer and full-bridge topologies Three different SMT packages Package 5 provides in-board mounting for height restricted designs RoHS-compliant. 260°C compatible.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL2015-7L transformer from Coilcraft, Inc. is designed for use in cold cathode fluorescent lamp (CCFL) power supplies, operating at frequencies up to 100 kHz. It supports output power of 6.0 Watts and features a turns ratio of 1:67 for primary to secondary and 1:0.19 for primary to feedback. The transformer has a maximum inductance of 50 ¬µH and can handle a maximum current of 23 mA on the secondary side. It operates within an ambient temperature range of -40¬8C to +85¬8C and has a storage temperature range of -40¬8C to +85¬8C for the component, and -40¬8C to +80¬8C for tape and reel packaging. The isolation voltage is rated at 1500 Vrms from primary to secondary and feedback to core. The FL2015-7L is available in surface mount packaging and is RoHS-compliant, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The FL2015-7L transformer from Coilcraft, Inc. is designed for use in cold cathode fluorescent lamp (CCFL) power supplies, operating at frequencies up to 100 kHz. It supports output power of 6.0 Watts and features a turns ratio of 1:67 for primary to secondary and 1:0.19 for primary to feedback. The transformer has a maximum inductance of 50 ¬µH and can handle a maximum current of 23 mA on the secondary side. It operates within an ambient temperature range of -40¬8C to +85¬8C and has a storage temperature range of -40¬8C to +85¬8C for the component, and -40¬8C to +80¬8C for tape and reel packaging. The isolation voltage is rated at 1500 Vrms from primary to secondary and feedback to core. The FL2015-7L is available in surface mount packaging and is RoHS-compliant, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
FL Series CCFL Transformers - FL2015-7L FL2015-7LD - Coilcraft, Inc.
Cary, IL, USA
FL Series CCFL Transformers
FL2015-7L FL2015-7LD
FL Series CCFL Transformers FL2015-7L FL2015-7LD
Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz. Output power from 3.5 to 6.0 Watts Designs for Royer and full-bridge topologies Three different SMT packages Package 5 provides in-board mounting for height restricted designs RoHS-compliant. 260°C compatible.
  • Designed for Cold Cathode Fluorescent Lamp power supplies operating up to 100 kHz.
  • Output power from 3.5 to 6.0 Watts
  • Designs for Royer and full-bridge topologies
  • Three different SMT packages
  • Package 5 provides in-board mounting for height restricted designs
  • RoHS-compliant. 260°C compatible.
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number FL2015-7L FL2015-7LD
Product Name FL Series CCFL Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt PoE Transformers for TI LM5070 - C1587-AL C1587-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0138 HPH3-0138LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications - LPR6235-752S LPR6235-752SMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP1 Series Hexa-Path Magnetics - HP1-0059 HP1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details