EPCOS AG Fixed Inductors B78148S1563J009

Description
56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1563J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1563J009-ND
Fixed Inductors B78148S1563J009-ND
56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial

56µH Unshielded Wirewound Inductor 430mA 1.23Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1563J009-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 1.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details