4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Radial
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Radial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-77188-2-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 78 ohms |