EPCOS AG Fixed Inductors B78148S1473J009

Description
47µH Unshielded Wirewound Inductor 450mA 1.1Ohm Max Radial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 450mA 1.1Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148S1473J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148S1473J009-ND
Fixed Inductors B78148S1473J009-ND
47µH Unshielded Wirewound Inductor 450mA 1.1Ohm Max Radial

47µH Unshielded Wirewound Inductor 450mA 1.1Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148S1473J009-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details