EPCOS AG Fixed Inductors B78148S1224J000

Description
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78148S1224J000TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial

220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial

Buy Now Datasheet
Fixed Inductors - 495-B78148S1224J000CT-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial

220µH Unshielded Wirewound Inductor 250mA 3.3Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B78148S1224J000TR-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details