1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Radial
1mH Unshielded Wirewound Inductor 130mA 14Ohm Max Radial
RF Choke Drum Core 1000uH 5% 100KHz 50Q-Factor Ferrite 0.13A 14Ohm DCR RDL T/R Product overview: B78148S1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148S1105J000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-76034-1-ND | 71-B78148S1105J000 |
| Product Name | Fixed Inductors | 1000uH 100KHz 0.13A Inductor and Choke |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 14 ohms |