EPCOS AG Fixed Inductors B78148E1472K009

Description
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148E1472K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148E1472K009-ND
Fixed Inductors B78148E1472K009-ND
4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial

4.7µH Unshielded Wirewound Inductor 2.75A 85mOhm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148E1472K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers