220nH Unshielded Wirewound Inductor 5.9A 19mOhm Max Radial
220nH Unshielded Wirewound Inductor 5.9A 19mOhm Max Radial
FIXED IND 220NH 5.9A 19 MOHM TH Product overview: B78148E1221M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.9A, 19 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1221M000 can be used for catalog matching and distributor lookup.
INDUCTOR, 0.22UH, 20%, 5.9A, 610MHZ; Product Range:BC+ Series; Inductance:220nH; DC Current Rating:5.9A; DC Resistance Max:0.019ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:610MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-6952-1-ND | 71-B78148E1221M000 | 31AC6308 |
| Product Name | Fixed Inductors | 5.9A 19 MOHM Inductor and Choke | Inductor, 0.22Uh, 20%, 5.9A, 610Mhz; Product Range Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |