EPCOS AG Fixed Inductors B78148E1104J009

Description
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Radial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78148E1104J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78148E1104J009-ND
Fixed Inductors B78148E1104J009-ND
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Radial

100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78148E1104J009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details