FIXED IND 1UH 4.15A 38 MOHM TH Product overview: B78148E1102K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UH, 4.15A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1UH, 4.15A, 38 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78148E1102K000 can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Radial
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Radial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B78148E1102K000 | 495-6956-2-ND |
| Product Name | 1UH 4.15A 38 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1 microH |