EPCOS AG Fixed Inductors B78108T1123K000

Description
12µH Unshielded Wirewound Inductor 190mA 2.4Ohm Max Axial
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 190mA 2.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78108T1123K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78108T1123K000-ND
Fixed Inductors B78108T1123K000-ND
12µH Unshielded Wirewound Inductor 190mA 2.4Ohm Max Axial

12µH Unshielded Wirewound Inductor 190mA 2.4Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78108T1123K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details