EPCOS AG Fixed Inductors B78108S1684J000

Description
680µH Unshielded Wirewound Inductor 150mA 10Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 150mA 10Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5573-2-ND
Fixed Inductors 495-5573-2-ND
680µH Unshielded Wirewound Inductor 150mA 10Ohm Max Axial

680µH Unshielded Wirewound Inductor 150mA 10Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5573-1-ND
Fixed Inductors 495-5573-1-ND
680µH Unshielded Wirewound Inductor 150mA 10Ohm Max Axial

680µH Unshielded Wirewound Inductor 150mA 10Ohm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 680 H, 5%, 10 Ohm, 150 Ma Rohs Compliant Epcos - 07WX7039 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 680 H, 5%, 10 Ohm, 150 Ma Rohs Compliant Epcos
07WX7039
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 680 H, 5%, 10 Ohm, 150 Ma Rohs Compliant Epcos 07WX7039
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 680 H, 5%, 10 ohm, 150 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 680 H, 5%, 10 ohm, 150 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5573-2-ND 07WX7039
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 680 H, 5%, 10 Ohm, 150 Ma Rohs Compliant Epcos
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details