EPCOS AG Fixed Inductors B78108S1475J009

Description
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B78108S1475J009CT-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B78108S1475J009TB-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 55mA 78Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B78108S1475J009CT-ND 495-B78108S1475J009TB-ND
Product Name Fixed Inductors Fixed Inductors
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 78 ohms 78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers