EPCOS AG Fixed Inductors B78108S1393K000

Description
39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5565-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5565-2-ND
Fixed Inductors 495-5565-2-ND
39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial

39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5565-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5565-1-ND
Fixed Inductors 495-5565-1-ND
39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial

39µH Unshielded Wirewound Inductor 470mA 1.02Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5565-2-ND
Product Name Fixed Inductors
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details