3.3mH Unshielded Wirewound Inductor 62mA 59.5Ohm Max Axial
3.3mH Unshielded Wirewound Inductor 62mA 59.5Ohm Max Axial
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 3.3 mH, 5%, 59.5 ohm, 62 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5564-2-ND | 07WX7032 |
| Product Name | Fixed Inductors | Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 3.3 Mh, 5%, 59.5 Ohm, 62 Ma Rohs Compliant Epcos |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | |
| DCR | 59.5 ohms |