EPCOS AG Fixed Inductors B78108S1333K000

Description
33µH Unshielded Wirewound Inductor 500mA 920mOhm Max Axial
Request a Quote
Description
33µH Unshielded Wirewound Inductor 500mA 920mOhm Max Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, features a rated inductance of 33 µH with a tolerance of 10%. It has a DC resistance of 0.92 Ohm and can handle a maximum current of 500 mA. This inductor is constructed with a ferrite drum core and uses enamel copper wire for winding, coated with a flame-retardant lacquer. It is suitable for applications such as RF blocking, filtering, decoupling, and interference suppression, making it versatile for use in antenna systems, automotive electronics, energy-saving lamps, and entertainment electronics. The product is RoHS compliant and is available in taped packaging for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, features a rated inductance of 33 µH with a tolerance of 10%. It has a DC resistance of 0.92 Ohm and can handle a maximum current of 500 mA. This inductor is constructed with a ferrite drum core and uses enamel copper wire for winding, coated with a flame-retardant lacquer. It is suitable for applications such as RF blocking, filtering, decoupling, and interference suppression, making it versatile for use in antenna systems, automotive electronics, energy-saving lamps, and entertainment electronics. The product is RoHS compliant and is available in taped packaging for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5562-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5562-2-ND
Fixed Inductors 495-5562-2-ND
33µH Unshielded Wirewound Inductor 500mA 920mOhm Max Axial

33µH Unshielded Wirewound Inductor 500mA 920mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5562-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5562-1-ND
Fixed Inductors 495-5562-1-ND
33µH Unshielded Wirewound Inductor 500mA 920mOhm Max Axial

33µH Unshielded Wirewound Inductor 500mA 920mOhm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos - 07WX7030 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos
07WX7030
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos 07WX7030
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 33 H, 10%, 0.92 ohm, 500 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 33 H, 10%, 0.92 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos - 94W7701 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos
94W7701
Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos 94W7701
Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 33 H, 10%, 0.92 ohm, 500 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B78108S BC Series, 33 H, 10%, 0.92 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5562-2-ND 07WX7030
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B78108S Bc Series, 33 H, 10%, 0.92 Ohm, 500 Ma Rohs Compliant Epcos
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.9200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers