270µH Unshielded Wirewound Inductor 200mA 5.7Ohm Max Axial
270µH Unshielded Wirewound Inductor 200mA 5.7Ohm Max Axial
FIXED IND 270UH 200MA 5.7 OHM TH Product overview: B78108S1274J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 200MA, 5.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 200MA, 5.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108S1274J000 can be used for catalog matching and distributor lookup.
RF CHOKE, 270UH, 5%, 2.8MHZ, 0.2A, AXIAL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 495-5560-2-ND | 71-B78108S1274J000 | 69AH6892 |
| Product Name | Fixed Inductors | 270UH 200MA 5.7 OHM Inductor and Choke | Rf Choke, 270Uh, 5%, 2.8Mhz, 0.2A, Axial Rohs Compliant Epcos |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| DCR | 5.7 ohms |