EPCOS AG Fixed Inductors B78108S1225K000

Description
2.2mH Unshielded Wirewound Inductor 80mA 34.7Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 80mA 34.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B78108S1225K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B78108S1225K000-ND
Fixed Inductors B78108S1225K000-ND
2.2mH Unshielded Wirewound Inductor 80mA 34.7Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 80mA 34.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B78108S1225K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details