EPCOS AG Fixed Inductors B78108E1682K000

Description
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6942-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6942-1-ND
Fixed Inductors 495-6942-1-ND
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6942-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6942-2-ND
Fixed Inductors 495-6942-2-ND
6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Axial

6.8µH Unshielded Wirewound Inductor 2.45A 105mOhm Max Axial

Buy Now Datasheet
6.8UH 2.45A 105MOHM Inductor and Choke - 71-B78108E1682K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.45A 105MOHM Inductor and Choke
71-B78108E1682K000
6.8UH 2.45A 105MOHM Inductor and Choke 71-B78108E1682K000
FIXED IND 6.8UH 2.45A 105MOHM TH Product overview: B78108E1682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.45A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.45A, 105MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1682K000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.45A 105MOHM TH Product overview: B78108E1682K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.45A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.45A, 105MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1682K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos - 31AC6299 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos
31AC6299
Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos 31AC6299
INDUCTOR, 6.8UH, 10%, 2.45A, 25MHZ; Product Range:BC+ Series; Inductance:6.8µH; DC Current Rating:2.45A; DC Resistance Max:0.105ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 6.8UH, 10%, 2.45A, 25MHZ; Product Range:BC+ Series; Inductance:6.8µH; DC Current Rating:2.45A; DC Resistance Max:0.105ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:25MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6942-1-ND 71-B78108E1682K000 31AC6299
Product Name Fixed Inductors 6.8UH 2.45A 105MOHM Inductor and Choke Inductor, 6.8Uh, 10%, 2.45A, 25Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details