680nH Unshielded Wirewound Inductor 4.6A 31mOhm Max Axial
680nH Unshielded Wirewound Inductor 4.6A 31mOhm Max Axial
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-76027-3-ND | 495-76027-1-ND |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |