EPCOS AG Fixed Inductors B78108E1332K009

Description
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76022-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76022-1-ND
Fixed Inductors 495-76022-1-ND
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76022-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76022-3-ND
Fixed Inductors 495-76022-3-ND
3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

3.3µH Unshielded Wirewound Inductor 3.05A 73mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76022-1-ND 495-76022-3-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-13NXJLU - 1106549-0402CS-13NXJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0130 microH
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details