EPCOS AG 5.3A 23 MOHM Inductor and Choke B78108E1331M000

Description
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78108E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1331M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78108E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1331M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.3A 23 MOHM Inductor and Choke - 71-B78108E1331M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3A 23 MOHM Inductor and Choke
71-B78108E1331M000
5.3A 23 MOHM Inductor and Choke 71-B78108E1331M000
FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78108E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1331M000 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 5.3A 23 MOHM TH Product overview: B78108E1331M000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.3A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B78108E1331M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6934-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6934-2-ND
Fixed Inductors 495-6934-2-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6934-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6934-1-ND
Fixed Inductors 495-6934-1-ND
330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

330nH Unshielded Wirewound Inductor 5.3A 23mOhm Max Axial

Buy Now Datasheet
Inductor, 0.33Uh, 20%, 5.3A, 480Mhz; Product Range Epcos - 31AC6292 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 20%, 5.3A, 480Mhz; Product Range Epcos
31AC6292
Inductor, 0.33Uh, 20%, 5.3A, 480Mhz; Product Range Epcos 31AC6292
INDUCTOR, 0.33UH, 20%, 5.3A, 480MHZ; Product Range:BC+ Series; Inductance:330nH; DC Current Rating:5.3A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:480MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 0.33UH, 20%, 5.3A, 480MHZ; Product Range:BC+ Series; Inductance:330nH; DC Current Rating:5.3A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 20%; Self Resonant Frequency Min:480MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B78108E1331M000 495-6934-2-ND 31AC6292
Product Name 5.3A 23 MOHM Inductor and Choke Fixed Inductors Inductor, 0.33Uh, 20%, 5.3A, 480Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8101-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details