EPCOS AG Fixed Inductors B78108E1222K009

Description
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76019-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76019-1-ND
Fixed Inductors 495-76019-1-ND
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76019-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76019-3-ND
Fixed Inductors 495-76019-3-ND
2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 3.4A 57mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76019-1-ND 495-76019-3-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details