EPCOS AG Fixed Inductors B78108E1104J009

Description
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76014-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76014-3-ND
Fixed Inductors 495-76014-3-ND
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Axial

100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76014-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76014-1-ND
Fixed Inductors 495-76014-1-ND
100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Axial

100µH Unshielded Wirewound Inductor 640mA 1.45Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76014-3-ND 495-76014-1-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details