EPCOS AG Fixed Inductors B78108E1102K009

Description
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76012-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76012-1-ND
Fixed Inductors 495-76012-1-ND
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-76012-3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76012-3-ND
Fixed Inductors 495-76012-3-ND
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76012-1-ND 495-76012-3-ND
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers