EPCOS AG Fixed Inductors B78108E1102K000

Description
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6937-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6937-2-ND
Fixed Inductors 495-6937-2-ND
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-6937-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6937-1-ND
Fixed Inductors 495-6937-1-ND
1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

1µH Unshielded Wirewound Inductor 4.15A 38mOhm Max Axial

Buy Now Datasheet
Inductor, 1Uh, 10%, 4.15A, 260Mhz; Product Range Epcos - 31AC6283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 10%, 4.15A, 260Mhz; Product Range Epcos
31AC6283
Inductor, 1Uh, 10%, 4.15A, 260Mhz; Product Range Epcos 31AC6283
INDUCTOR, 1UH, 10%, 4.15A, 260MHZ; Product Range:BC+ Series; Inductance:1µH; DC Current Rating:4.15A; DC Resistance Max:0.038ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:260MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 1UH, 10%, 4.15A, 260MHZ; Product Range:BC+ Series; Inductance:1µH; DC Current Rating:4.15A; DC Resistance Max:0.038ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:260MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6937-2-ND 31AC6283
Product Name Fixed Inductors Inductor, 1Uh, 10%, 4.15A, 260Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers