The B726* series consists of SMD metal oxide varistors designed for transient voltage suppression in circuit protection applications. The components feature a thermoplastic, UL94V-0 flame-retardant encapsulation and tinned copper alloy terminations compatible with lead-free reflow and wave soldering. Available sizes include 3225 (32x25 mm) and 4032 (40x32 mm), with the 4032 case size used in this variant. The series supports a maximum RMS operating voltage up to 300 V and a maximum DC operating voltage up to 385 V. Surge current capability ranges from 100 to 1200 A (8/20 µs), with maximum energy absorption of 300 to 23,000 mJ (2 ms). The varistors comply with UL, IEC, and CSA standards where applicable, and are RoHS-compatible. The device is delivered on a 330-mm tape on reel in units of 1000 pcs.
Varistors 14VAC 10% 4032mm Product overview: B72660M140K72 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-B72660M140K72 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2040-B72660M140K72 |
| Product Name | Circuit Protection Fuse |