TDK U.S.A. Corporation SMD 1200A 390V Circuit Protection Fuse B72660M0251K072

Description
Var MLV 250VAC/320VDC 1200A 390V 4032 SMD J-Lead T/R Product overview: B72660M0251K072 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200A, 390V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1200A, 390V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-B72660M0251K072 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Var MLV 250VAC/320VDC 1200A 390V 4032 SMD J-Lead T/R Product overview: B72660M0251K072 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200A, 390V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1200A, 390V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-B72660M0251K072 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMD disk varistor for transient voltage suppression in control electronics, detectors, sensors, and similar applications, with a 4032 (40×32 mm) case size and taping on a 330-mm reel. It has a maximum RMS operating voltage of 250 V, a maximum DC operating voltage of 320 V, a maximum surge current of 1200 A (8/20 µs), a maximum energy absorption of 19000 mJ (2 ms), and a maximum power dissipation of 250 mW. The varistor clamps at a maximum voltage of 650 V (8/20 µs) with a voltage tolerance of ±10%. The device is encapsulated in thermoplastic flame-retardant to UL94V-0, with tinned copper alloy terminations suitable for lead-free soldering. It is RoHS-compatible, UL-approved, and CSA-approved. Operating temperature range is -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

SMD disk varistor for transient voltage suppression in control electronics, detectors, sensors, and similar applications, with a 4032 (40×32 mm) case size and taping on a 330-mm reel. It has a maximum RMS operating voltage of 250 V, a maximum DC operating voltage of 320 V, a maximum surge current of 1200 A (8/20 µs), a maximum energy absorption of 19000 mJ (2 ms), and a maximum power dissipation of 250 mW. The varistor clamps at a maximum voltage of 650 V (8/20 µs) with a voltage tolerance of ±10%. The device is encapsulated in thermoplastic flame-retardant to UL94V-0, with tinned copper alloy terminations suitable for lead-free soldering. It is RoHS-compatible, UL-approved, and CSA-approved. Operating temperature range is -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1200A 390V Circuit Protection Fuse
141-B72660M0251K072
SMD 1200A 390V Circuit Protection Fuse 141-B72660M0251K072
Var MLV 250VAC/320VDC 1200A 390V 4032 SMD J-Lead T/R Product overview: B72660M0251K072 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200A, 390V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1200A, 390V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-B72660M0251K072 can be used for catalog matching and distributor lookup.

Var MLV 250VAC/320VDC 1200A 390V 4032 SMD J-Lead T/R Product overview: B72660M0251K072 from TDK Corporation is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1200A, 390V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1200A, 390V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-B72660M0251K072 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 141-B72660M0251K072
Product Name SMD 1200A 390V Circuit Protection Fuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers