EPCOS AG Varistor/MOV B72660M0140K072

Description
VARISTOR, TRANSIENT VOLTAGE, 43V, 4032, VOLTAGE RATING VAC 14V, VOLTAGE RATING V DC 18V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 43V, VARISTOR CASE STYLE 4032, VARISTOR TYPE METAL OXIDE VARISTOR (MOV), PEAK SURGE , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, TRANSIENT VOLTAGE, 43V, 4032, VOLTAGE RATING VAC 14V, VOLTAGE RATING V DC 18V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 43V, VARISTOR CASE STYLE 4032, VARISTOR TYPE METAL OXIDE VARISTOR (MOV), PEAK SURGE , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 108818160 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
108818160
Varistor/MOV 108818160
VARISTOR, TRANSIENT VOLTAGE, 43V, 4032, VOLTAGE RATING VAC 14V, VOLTAGE RATING V DC 18V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 43V, VARISTOR CASE STYLE 4032, VARISTOR TYPE METAL OXIDE VARISTOR (MOV), PEAK SURGE , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, TRANSIENT VOLTAGE, 43V, 4032, VOLTAGE RATING VAC 14V, VOLTAGE RATING V DC 18V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 43V, VARISTOR CASE STYLE 4032, VARISTOR TYPE METAL OXIDE VARISTOR (MOV), PEAK SURGE , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 108818160
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2896780P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 56 volts
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
 - TeXAL Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details