EPCOS AG Voltage Rating Vac Epcos B72650M131K72.

Description
Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:-; Clamping Voltage Vc Max:340V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):4.2J RoHS Compliant: No
Description
Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:-; Clamping Voltage Vc Max:340V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):4.2J RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Epcos - 23AC2972 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Epcos
23AC2972
Voltage Rating Vac Epcos 23AC2972
Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:-; Clamping Voltage Vc Max:340V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):4.2J RoHS Compliant: No

Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:-; Clamping Voltage Vc Max:340V; Varistor Case Style:3225 [8063 Metric]; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C; Peak Energy (10/1000uS):4.2J RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23AC2972
Product Name Voltage Rating Vac Epcos
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details