EPCOS AG Varistor/MOV B72650M0500K072

Description
VARISTOR, TRANSIENT VOLTAGE, 135V, 1210; VOLTAGE RATING VAC:50V; VOLTAGE RATING V DC:65V; PRODUCT RANGE:STANDARD SERIES; CLAMPING VOLTAGE VC MAX:135V; VARISTOR CASE STYLE:3225; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, TRANSIENT VOLTAGE, 135V, 1210; VOLTAGE RATING VAC:50V; VOLTAGE RATING V DC:65V; PRODUCT RANGE:STANDARD SERIES; CLAMPING VOLTAGE VC MAX:135V; VARISTOR CASE STYLE:3225; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 108810201 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
108810201
Varistor/MOV 108810201
VARISTOR, TRANSIENT VOLTAGE, 135V, 1210; VOLTAGE RATING VAC:50V; VOLTAGE RATING V DC:65V; PRODUCT RANGE:STANDARD SERIES; CLAMPING VOLTAGE VC MAX:135V; VARISTOR CASE STYLE:3225; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, TRANSIENT VOLTAGE, 135V, 1210; VOLTAGE RATING VAC:50V; VOLTAGE RATING V DC:65V; PRODUCT RANGE:STANDARD SERIES; CLAMPING VOLTAGE VC MAX:135V; VARISTOR CASE STYLE:3225; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 108810201
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - TeXRS Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
Varistor/MOV - 89038492 - Radwell International
New Jersey Semi-Conductor Products, Inc.
View Details
Metal Oxide Varistors MOV Series - MDE-34S201KBD-MDE-34S182KBD - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Bare Disc
Standards and Certifications RoHS; UL
View Details