Trigon Components, Inc. VMO10 Series

Description
SERIES VMO10 DESCRIPTION Transient/Surge Absorber, ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
Description
SERIES VMO10 DESCRIPTION Transient/Surge Absorber, ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage

Suppliers

Company
Product
Description
Supplier Links
SERIES VMO10 DESCRIPTION Transient/Surge Absorber, ø10mm VOLTAGE RANGE 18 to 1100V ENERGY 2.4 to 124J TYP CAPACITANCE 90 to 7500pF PACKAGE Radial FEATURE •Fast response time. •Low leakage current. •Excellent voltage & energy ratio. •Low standby power and no follow on current. •High performance in surge current handing capability. High performance in clamping voltage
SERIESVMO10
DESCRIPTIONTransient/Surge Absorber, Ø10mm
VOLTAGE RANGE18 to 1100V
ENERGY2.4 to 124J
TYP CAPACITANCE90 to 7500pF
PACKAGERadial
FEATURE•Fast response time.
•Low leakage current.
•Excellent voltage & energy ratio.
•Low standby power and no follow on current.
•High performance in surge current handing capability.
High performance in clamping voltage
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number VMO10 Series
Configuration Single Device
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7118158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Varistors - 1862039 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 125 volts
Capacitance 4 pF
View Details
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details
 - TE/120VAC-15A1 - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details