EPCOS AG Product Range Epcos B72590D50H160.

Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:-; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:150V; Maximum Breakdown Voltage:-; Peak Pulse Power Dissipation:-RoHS Compliant: Yes
Datasheet
Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:-; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:150V; Maximum Breakdown Voltage:-; Peak Pulse Power Dissipation:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Epcos - 14AC8681 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Epcos
14AC8681
Product Range Epcos 14AC8681
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:-; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:150V; Maximum Breakdown Voltage:-; Peak Pulse Power Dissipation:-RoHS Compliant: Yes

Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:-; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:150V; Maximum Breakdown Voltage:-; Peak Pulse Power Dissipation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8681
Product Name Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details