EPCOS AG Product Range Epcos B72590D50A60.

Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:24V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No
Datasheet
Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:24V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Epcos - 14AC8680 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Epcos
14AC8680
Product Range Epcos 14AC8680
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:24V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No

Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5.6V; Clamping Voltage Max:24V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8680
Product Name Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1460455 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details