EPCOS AG Product Range Epcos B72590D160H60.

Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:290V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:65V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No
Datasheet
Description
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:290V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:65V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Epcos - 14AC8679 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Epcos
14AC8679
Product Range Epcos 14AC8679
Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:16V; Clamping Voltage Max:290V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:65V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No

Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:290V; Diode Case Style:0402; No. of Pins:2Pins; Minimum Breakdown Voltage:65V; Maximum Breakdown Voltage:-; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8679
Product Name Product Range Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-BAS40XYF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
Switching Diodes - 1221203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details