PIN Diode
RF Diode PIN - Single 50V 50mA SCD-80
RF DIODE PIN 50V SCD80
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | BA895H6327XTSA1 | BA895H6327XTSA1TR-ND | BA895H6327XTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SCD80 | SC-80 | SCD-80 |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| RoHS Compliant | RoHS | ||
| Configuration | Single |